Infineon Technologies AG TO220 MOSFET Transistor IPP70P04P409AKSA1

Description
MOSFET P-CH TO220-3 Product overview: IPP70P04P409AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP70P04P409AKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH TO220-3 Product overview: IPP70P04P409AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP70P04P409AKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO220 MOSFET Transistor
285-IPP70P04P409AKSA1
TO220 MOSFET Transistor 285-IPP70P04P409AKSA1
MOSFET P-CH TO220-3 Product overview: IPP70P04P409AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP70P04P409AKSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH TO220-3 Product overview: IPP70P04P409AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP70P04P409AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP70P04P409AKSA1 - 1046027-IPP70P04P409AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP70P04P409AKSA1
1046027-IPP70P04P409AKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP70P04P409AKSA1 1046027-IPP70P04P409AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1046027-IPP70P04P409 AKSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 72A (Tc) Gate-Source Threshold Voltage: 4V @ 120μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 4810pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 70A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046027-IPP70P04P409AKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 72A (Tc)
Gate-Source Threshold Voltage: 4V @ 120μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 4810pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 70A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPP70P04P409AKSA1 1046027-IPP70P04P409AKSA1
Product Name TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP70P04P409AKSA1
Polarity P-Channel P-Channel; P-Channel
PD 75000 milliwatts 75000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60V 300mA MOSFET Transistor - 2088-2N7002DW H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 2.00E-4 kS
View Details
3 suppliers
Single FETs, MOSFETs - 1727-7173-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Specs
V(BR)DSS 60 volts
IDSS 15000 to 93000 milliamps
Package Type 8-PowerTDFN
View Details