Infineon Technologies AG 600V 7.3A TO220 MOSFET Transistor IPP60R600E6

Description
MOSFET N-CH 600V 7.3A TO220 Product overview: IPP60R600E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP60R600E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 7.3A TO220 Product overview: IPP60R600E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP60R600E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7.3A TO220 MOSFET Transistor
285-IPP60R600E6
600V 7.3A TO220 MOSFET Transistor 285-IPP60R600E6
MOSFET N-CH 600V 7.3A TO220 Product overview: IPP60R600E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP60R600E6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7.3A TO220 Product overview: IPP60R600E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP60R600E6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R600E6 - 1046008-IPP60R600E6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R600E6
1046008-IPP60R600E6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R600E6 1046008-IPP60R600E6
Manufacturer: Infineon Technologies Win Source Part Number: 1046008-IPP60R600E6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.5V @ 200μA Max Gate Charge: 20.5nC @ 10V Max Input Capacitance: 440pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046008-IPP60R600E6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 200μA
Max Gate Charge: 20.5nC @ 10V
Max Input Capacitance: 440pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IPP60R600E6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP60R600E6
Single FETs, MOSFETs IPP60R600E6
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPP60R600E6 1046008-IPP60R600E6 IPP60R600E6
Product Name 600V 7.3A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R600E6 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 63000 milliwatts 63000 milliwatts 63000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube/Rail TO-220; SOT3; PG-TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data