Infineon Technologies AG MOSFETs IPP65R190C7

Description
MOSFET N-Channel 650V 13A CoolMOS
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 13A CoolMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8977591 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977591
MOSFETs 8977591
MOSFET N-Channel 650V 13A CoolMOS

MOSFET N-Channel 650V 13A CoolMOS

Supplier's Site
MOSFETs - 8977591P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977591P
MOSFETs 8977591P
MOSFET N-Channel 650V 13A CoolMOS

MOSFET N-Channel 650V 13A CoolMOS

Supplier's Site
MOSFETs - 1459334 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1459334
MOSFETs 1459334
MOSFET N-Channel 650V 13A CoolMOS

MOSFET N-Channel 650V 13A CoolMOS

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190C7 - 1186353-IPP65R190C7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190C7
1186353-IPP65R190C7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190C7 1186353-IPP65R190C7
Manufacturer: Infineon Technologies Win Source Part Number: 1186353-IPP65R190C7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186353-IPP65R190C7
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
2088-IPP65R190C7
MOSFET Transistor 2088-IPP65R190C7
MOSFETs HIGH POWER_NEW Product overview: IPP65R190C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R190C7 can be used for catalog matching and distributor lookup.

MOSFETs HIGH POWER_NEW Product overview: IPP65R190C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R190C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8977591 8977591P 1186353-IPP65R190C7 2088-IPP65R190C7 IPP65R190C7
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190C7 MOSFET Transistor MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220 TO-220; TO-220 SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details