MOSFET N-CH 30V 40A TO251-3 Product overview: IPS090N03LG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS090N03LG can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069093-IPS090N03LG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO251-3
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 1600pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IPS090N03LG | 069093-IPS090N03LG |
| Product Name | 30V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS090N03LG |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 42000 milliwatts | 42000 milliwatts |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |