Infineon Technologies AG Electronic Surplus - IPP45N06S4L-08 IPP45N06S4L-08

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186322-IPP45N06S4L- 08 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186322-IPP45N06S4L- 08 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPP45N06S4L-08 - 1186322-IPP45N06S4L-08 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPP45N06S4L-08
1186322-IPP45N06S4L-08
Electronic Surplus - IPP45N06S4L-08 1186322-IPP45N06S4L-08
Manufacturer: Infineon Technologies Win Source Part Number: 1186322-IPP45N06S4L- 08 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1186322-IPP45N06S4L-08
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186322-IPP45N06S4L-08
Product Name Electronic Surplus - IPP45N06S4L-08
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers