Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R399CP IPP50R399CP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186332-IPP50R399CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186332-IPP50R399CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R399CP - 1186332-IPP50R399CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R399CP
1186332-IPP50R399CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R399CP 1186332-IPP50R399CP
Manufacturer: Infineon Technologies Win Source Part Number: 1186332-IPP50R399CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186332-IPP50R399CP
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
500V MOSFET Transistor
285-IPP50R399CP
500V MOSFET Transistor 285-IPP50R399CP
IPP50R399 - 500V COOLMOS N-CHANN Product overview: IPP50R399CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP50R399CP can be used for catalog matching and distributor lookup.

IPP50R399 - 500V COOLMOS N-CHANN Product overview: IPP50R399CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP50R399CP can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 9A TO220-3 CoolMOS CP

MOSFET N-Ch 500V 9A TO220-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186332-IPP50R399CP 285-IPP50R399CP IPP50R399CP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R399CP 500V MOSFET Transistor MOSFET
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
20V 5.4A MOSFET Transistor - 278-AUIRF7207QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers