VAST STOCK CO., LIMITED Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 33
Product Name Notes
CPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA
CPLD - Complex Programmable Logic Devices 32 Macrocells Flash 54 IOs 1.8 V 25 uA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 52 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 54 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 79 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 203 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 271 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 114 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 52 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 54 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 114 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 159 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 114 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 271 IOs
CPLD - Complex Programmable Logic Devices
FPGA - Field Programmable Gate Array Cyclone V E
FPGA - Field Programmable Gate Array Cyclone V GT
FPGA - Field Programmable Gate Array Cyclone V GX
FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9
FPGA - Field Programmable Gate Array Cyclone V SoC SE
FPGA - Field Programmable Gate Array Cyclone V ST dual -core ARM Cortex-A9
FPGA - Field Programmable Gate Array Cyclone V SX dual -core ARM Cortex-A9
FPGA - Field Programmable Gate Array CycloneV SoC SE dual -core ARM Cortex-A9
FPGA - Field Programmable Gate Array CycloneV SoC SE dual core ARM Cortex-A9
FPGA - Field Programmable Gate Array CycloneV SoC SE Sngl -core ARM Cortex-A9
FPGA - Field Programmable Gate Array CycloneV SoC SX dual -core ARM Cortex-A9
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 116320 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABS 128 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABS 176 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 18480 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 29080 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 560 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 113560 LABs 560 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 29080 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 56480 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 560 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 113560 LABs 560 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 144 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 208 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 18868 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 2908 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 2908 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 29080 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 240 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 336 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 56480 LABs 480 IOs
FPGA - Field Programmable Gate Array

<< Prev Next >>