Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXBC7C6U19C7N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Request a Quote
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CGXBC7C6U19C7N is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. This FPGA features an integrated dual-core Arm Cortex-A9 processor, enhancing its capability for complex processing tasks while maintaining a compact form factor. The device supports a maximum of 240 I/O pins and includes advanced features such as variable-precision DSP blocks and up to 13.59 megabits of embedded memory. It is equipped with high-speed transceivers capable of data rates up to 6.144 Gbps, making it suitable for high-bandwidth applications in industrial, military, and automotive sectors. The Cyclone V series also supports partial reconfiguration and configuration via protocol, which can streamline development and reduce time-to-market for engineers. Overall, the 5CGXBC7C6U19C7N is a versatile choice for engineers looking for a cost-effective FPGA solution that balances performance, power efficiency, and integration capabilities.

Datasheet Summary
Powered by GS/AI

The 5CGXBC7C6U19C7N is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. This FPGA features an integrated dual-core Arm Cortex-A9 processor, enhancing its capability for complex processing tasks while maintaining a compact form factor. The device supports a maximum of 240 I/O pins and includes advanced features such as variable-precision DSP blocks and up to 13.59 megabits of embedded memory. It is equipped with high-speed transceivers capable of data rates up to 6.144 Gbps, making it suitable for high-bandwidth applications in industrial, military, and automotive sectors. The Cyclone V series also supports partial reconfiguration and configuration via protocol, which can streamline development and reduce time-to-market for engineers. Overall, the 5CGXBC7C6U19C7N is a versatile choice for engineers looking for a cost-effective FPGA solution that balances performance, power efficiency, and integration capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXBC7C6U19C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXBC7C6U19C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXBC7C6U19C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXBC7C6U19C7N
FPGA - Field Programmable Gate Array 5CGXBC7C6U19C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC7C6U19C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXBC7C6U19C7N
FPGAs (Field Programmable Gate Array) 5CGXBC7C6U19C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7C6U19C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC7C6U19C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC7C6U19C7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7C6U19C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC7C6U19C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC7C6U19C7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXBC7C6U19C7N-ND 5CGXBC7C6U19C7N 5CGXBC7C6U19C7N 5CGXBC7C6U19C7N 5CGXBC7C6U19C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 149500 149500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details