Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 3464192 49000 256-LBGA
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 256-Pin FBGA Product overview: 5CEBA4F17I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4F17I7 can be used for catalog matching and distributor lookup.
IC FPGA 128 I/O 256FBGA
FPGA - Field Programmable Gate Array Cyclone V E
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 3464192 49000 256-LBGA
IC FPGA 128 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEBA4F17I7-ND | 696-5CEBA4F17I7 | 5CEBA4F17I7 | 5CEBA4F17I7 | 5CEBA4F17I7 | 5CEBA4F17I7 |
| Product Name | FPGAs (Field Programmable Gate Array) | 1.1V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | |||
| Pins | 256 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Registers | 73920 | |||||
| Internal Frequency | 925 MHz |