VAST STOCK CO., LIMITED Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| CPLD - Complex Programmable Logic Devices 64 Macrocells Flash 79 IOs 1.8 V 25 uA | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 114 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 52 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 54 IOs | |
| CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 79 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V E 2640 LABS 696 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V E 2640 LABS 840 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABs 552 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABS 696 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2320 LABS 696 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2320 LABS 840 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 696 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 840 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABs 360 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABs 432 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 360 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 432 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 696 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABS 552 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 432 IOs | |
| FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 696 IOs | |
| FPGA - Field Programmable Gate Array Stratix V GS | |
| FPGA - Field Programmable Gate Array |
| << Prev | Next >> |