The 5CEFA2U19C7N is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption and cost efficiency. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. This FPGA features an 8-input adaptive logic module, up to 13.59 megabits of embedded memory, and variable-precision DSP blocks, making it suitable for high-performance tasks. The device supports high bandwidth with transceiver capabilities of up to 6.144 Gbps and includes hard memory controllers for efficient data handling. It integrates a dual-core Arm Cortex-A9 processor, allowing for tight coupling between processing and FPGA fabric, which is beneficial for applications in industrial, military, automotive, and wireless sectors. The 5CEFA2U19C7N operates with only two core voltages, further reducing system costs. Its features, including partial reconfiguration and Configuration via Protocol (CvP), enhance flexibility in design and deployment.
Win Source Part Number: 1377537-5CEFA2U19C7N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® V E
Package: Tray
Product Status: Active
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Base Product Number: 5CEFA2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.07V ~ 1.13V
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Number of I/O: 224
Number of LABs/CLBs: 9434
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin UBGA Product overview: 5CEFA2U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2U19C7N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-FBGA
IC FPGA 224 I/O 484UBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs
IC FPGA 224 I/O 484UBGA
IC FPGA 224 I/O 484UBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1377537-5CEFA2U19C7N | 696-5CEFA2U19C7N | 5CEFA2U19C7N-ND | 5CEFA2U19C7N | 5CEFA2U19C7N | 5CEFA2U19C7N | 5CEFA2U19C7N | 5CEFA2U19C7N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.1V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 25000 | 25000 | 25000 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other | Other; 1.07V ~ 1.13V | |||
| Registers | 37736 | |||||||
| Package Type | Other; Tray | Other; 484-FBGA | Other; 484-FBGA | Other; 484-FBGA |