Intel Corporation FPGA Programmable Logic Device 5CSTFD6D5F31I7N

Description
SoC FPGA Product overview: 5CSTFD6D5F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSTFD6D5F31I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SoC FPGA Product overview: 5CSTFD6D5F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSTFD6D5F31I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 777-5CSTFD6D5F31I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
777-5CSTFD6D5F31I7N
FPGA Programmable Logic Device 777-5CSTFD6D5F31I7N
SoC FPGA Product overview: 5CSTFD6D5F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSTFD6D5F31I7N can be used for catalog matching and distributor lookup.

SoC FPGA Product overview: 5CSTFD6D5F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSTFD6D5F31I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1261811-5CSTFD6D5F31I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1261811-5CSTFD6D5F31I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1261811-5CSTFD6D5F31I7N
Win Source Part Number: 1261811-5CSTFD6D5F31 I7N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V ST Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 966137,544-3446,5CST FD6D5F31I7N Base Product Number: 5CSTFD6

Win Source Part Number: 1261811-5CSTFD6D5F31I7N
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Cyclone® V ST
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 27
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 110K Logic Elements
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 966137,544-3446,5CSTFD6D5F31I7N
Base Product Number: 5CSTFD6

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CSTFD6D5F31I7N
FPGA - Field Programmable Gate Array 5CSTFD6D5F31I7N
FPGA - Field Programmable Gate Array Cyclone V ST dual -core ARM Cortex-A9

FPGA - Field Programmable Gate Array Cyclone V ST dual -core ARM Cortex-A9

Buy Now Datasheet
FPGA Cyclone® V ST Family 110000 Cells 28nm Technology 1.1V 896-Pin FBGA Tray - 386-5CSTFD6D5F31I7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® V ST Family 110000 Cells 28nm Technology 1.1V 896-Pin FBGA Tray
386-5CSTFD6D5F31I7N
FPGA Cyclone® V ST Family 110000 Cells 28nm Technology 1.1V 896-Pin FBGA Tray 386-5CSTFD6D5F31I7N
FPGA Cyclone® V ST Family 110000 Cells 28nm Technology 1.1V 896-Pin FBGA Tray

FPGA Cyclone® V ST Family 110000 Cells 28nm Technology 1.1V 896-Pin FBGA Tray

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 777-5CSTFD6D5F31I7N 1261811-5CSTFD6D5F31I7N 5CSTFD6D5F31I7N 386-5CSTFD6D5F31I7N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - System On Chip (SoC) FPGA - Field Programmable Gate Array FPGA Cyclone® V ST Family 110000 Cells 28nm Technology 1.1V 896-Pin FBGA Tray
Package Type Other; Tray Other; 896-BGA
Internal Frequency 800 MHz
User I/Os 288 pins
Supply Voltage Other; 1.1 V Other; 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details