Intel Corporation 1.1V FPGA Programmable Logic Device 5CEBA5F23C7N

Description
FPGA Cyclone® V E Family 77000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEBA5F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA5F23C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V E Family 77000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEBA5F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA5F23C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5CEBA5F23C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEBA5F23C7N
1.1V FPGA Programmable Logic Device 696-5CEBA5F23C7N
FPGA Cyclone® V E Family 77000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEBA5F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA5F23C7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 77000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEBA5F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA5F23C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3171-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3171-ND
FPGAs (Field Programmable Gate Array) 544-3171-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265086-5CEBA5F23C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265086-5CEBA5F23C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265086-5CEBA5F23C7N
Win Source Part Number: 1265086-5CEBA5F23C7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V E Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 240 Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3171,5CEBA5F23C7 N,968337 Base Product Number: 5CEBA5

Win Source Part Number: 1265086-5CEBA5F23C7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 240
Number of LABs/CLBs: 29080
Number of Logic Elements/Cells: 77000
Total RAM Bits: 5001216
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3171,5CEBA5F23C7N,968337
Base Product Number: 5CEBA5

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA5F23C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA5F23C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA5F23C7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEBA5F23C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA5F23C7N
FPGAs (Field Programmable Gate Array) 5CEBA5F23C7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA5F23C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA5F23C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA5F23C7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA5F23C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA5F23C7N
FPGAs (Field Programmable Gate Array) 5CEBA5F23C7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA5F23C7N
FPGA - Field Programmable Gate Array 5CEBA5F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEBA5F23C7N 544-3171-ND 1265086-5CEBA5F23C7N 5CEBA5F23C7N 5CEBA5F23C7N 5CEBA5F23C7N 5CEBA5F23C7N 5CEBA5F23C7N
Product Name 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Registers 116320
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Internal Frequency 925 MHz
User I/Os 240 pins 240 pins 240 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details