Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXBC7C7F23C8N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXBC7C7F23C8N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXBC7C7F23C8N-ND
FPGAs (Field Programmable Gate Array) 5CGXBC7C7F23C8N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXBC7C7F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXBC7C7F23C8N
FPGA Programmable Logic Device 696-5CGXBC7C7F23C8N
FPGA - Field Programmable Gate Array Product overview: 5CGXBC7C7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC7C7F23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXBC7C7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC7C7F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7C7F23C8N - 764206-5CGXBC7C7F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7C7F23C8N
764206-5CGXBC7C7F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7C7F23C8N 764206-5CGXBC7C7F23C8N
Manufacturer: Altera Win Source Part Number: 764206-5CGXBC7C7F23C 8N Series: Cyclone V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 240 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 764206-5CGXBC7C7F23C8N
Series: Cyclone V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 240
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7C7F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC7C7F23C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC7C7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXBC7C7F23C8N
FPGA - Field Programmable Gate Array 5CGXBC7C7F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 240 IOs

Buy Now Datasheet
IC FPGA 240 I/O 484FBGA - 386-5CGXBC7C7F23C8N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 240 I/O 484FBGA
386-5CGXBC7C7F23C8N
IC FPGA 240 I/O 484FBGA 386-5CGXBC7C7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXBC7C7F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXBC7C7F23C8N
FPGAs (Field Programmable Gate Array) 5CGXBC7C7F23C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7C7F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC7C7F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC7C7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXBC7C7F23C8N-ND 696-5CGXBC7C7F23C8N 764206-5CGXBC7C7F23C8N 5CGXBC7C7F23C8N 5CGXBC7C7F23C8N 386-5CGXBC7C7F23C8N 5CGXBC7C7F23C8N 5CGXBC7C7F23C8N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7C7F23C8N Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 240 I/O 484FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
User I/Os 240 pins 240 pins 240 pins
Unlock Full Specs
to access all available technical data