Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19I7N

Description
Manufacturer: Intel Win Source Part Number: 1318153-5CGTFD7C5U19 I7N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 84 Mounting: Surface Mount Number of I/O: 240 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 484-FBGA ECCN: 3A991D Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 968904 Base Product Number: 5CGTFD7 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318153-5CGTFD7C5U19 I7N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 84 Mounting: Surface Mount Number of I/O: 240 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 484-FBGA ECCN: 3A991D Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 968904 Base Product Number: 5CGTFD7 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318153-5CGTFD7C5U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318153-5CGTFD7C5U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318153-5CGTFD7C5U19I7N
Manufacturer: Intel Win Source Part Number: 1318153-5CGTFD7C5U19 I7N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 84 Mounting: Surface Mount Number of I/O: 240 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Voltage - Supply: 1.07V ~ 1.13V Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 484-FBGA ECCN: 3A991D Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 968904 Base Product Number: 5CGTFD7 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318153-5CGTFD7C5U19I7N
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 84
Mounting: Surface Mount
Number of I/O: 240
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Voltage - Supply: 1.07V ~ 1.13V
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 484-FBGA
ECCN: 3A991D
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 968904
Base Product Number: 5CGTFD7
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD7C5U19I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGTFD7C5U19I7N-ND
FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19I7N-ND
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGTFD7C5U19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGTFD7C5U19I7N
FPGA Programmable Logic Device 696-5CGTFD7C5U19I7N
FPGA - Field Programmable Gate Array Product overview: 5CGTFD7C5U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD7C5U19I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGTFD7C5U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD7C5U19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD7C5U19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGTFD7C5U19I7N
FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19I7N
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7C5U19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD7C5U19I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19I7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7C5U19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD7C5U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7C5U19I7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGTFD7C5U19I7N
FPGA - Field Programmable Gate Array 5CGTFD7C5U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 240 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318153-5CGTFD7C5U19I7N 5CGTFD7C5U19I7N-ND 696-5CGTFD7C5U19I7N 5CGTFD7C5U19I7N 5CGTFD7C5U19I7N 5CGTFD7C5U19I7N 5CGTFD7C5U19I7N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 149500 149500 149500
Package Type Other; 484-FBGA Other; 484-FBGA Other; Tray Other; 484-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details