FPGA - Field Programmable Gate Array Product overview: 5CEFA5M13I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5M13I7N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 175 5001216 77000 383-TFBGA
IC FPGA 175 I/O 383MBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 29080 LABs 240 IOs
Cyclone® V E Field Programmable Gate Array (FPGA) IC 175 5001216 77000 383-TFBGA
IC FPGA 175 I/O 383MBGA
IC FPGA 175 I/O 383MBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-5CEFA5M13I7N | 5CEFA5M13I7N-ND | 5CEFA5M13I7N | 5CEFA5M13I7N | 5CEFA5M13I7N | 5CEFA5M13I7N | 5CEFA5M13I7N |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 383-TFBGA | Other; 383-TFBGA | Other; 383-TFBGA | |||
| Internal Frequency | 925 MHz | ||||||
| User I/Os | 175 pins | 175 pins | 175 pins | ||||
| Supply Voltage | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other; 1.07V ~ 1.13V | Other |