Intel Corporation FPGA Programmable Logic Device 5CEFA2M13I7N

Description
FPGA - Field Programmable Gate Array Product overview: 5CEFA2M13I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2M13I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5CEFA2M13I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2M13I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5CEFA2M13I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA2M13I7N
FPGA Programmable Logic Device 696-5CEFA2M13I7N
FPGA - Field Programmable Gate Array Product overview: 5CEFA2M13I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2M13I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA2M13I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2M13I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA2M13I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CEFA2M13I7N-ND
FPGAs (Field Programmable Gate Array) 5CEFA2M13I7N-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1164042-5CEFA2M13I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1164042-5CEFA2M13I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1164042-5CEFA2M13I7N
Win Source Part Number: 1164042-5CEFA2M13I7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V E Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 223 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 383-TFBGA Supplier Device Package: 383-MBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968341 Base Product Number: 5CEFA2

Win Source Part Number: 1164042-5CEFA2M13I7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 223
Number of LABs/CLBs: 9434
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 383-TFBGA
Supplier Device Package: 383-MBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968341
Base Product Number: 5CEFA2

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA2M13I7N
FPGA - Field Programmable Gate Array 5CEFA2M13I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 224 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2M13I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2M13I7N
IC FPGA 223 I/O 383MBGA

IC FPGA 223 I/O 383MBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2M13I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2M13I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2M13I7N
IC FPGA 223 I/O 383MBGA

IC FPGA 223 I/O 383MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA2M13I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA2M13I7N
FPGAs (Field Programmable Gate Array) 5CEFA2M13I7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEFA2M13I7N 5CEFA2M13I7N-ND 1164042-5CEFA2M13I7N 5CEFA2M13I7N 5CEFA2M13I7N 5CEFA2M13I7N 5CEFA2M13I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 383-TFBGA Other; 383-TFBGA
Internal Frequency 925 MHz
User I/Os 223 pins 223 pins 223 pins
Supply Voltage Other; 1.1 V Other; 1.07V ~ 1.13V Other Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details