Intel Corporation FPGAs (Field Programmable Gate Array) 5CEFA2F23C6N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA
Request a Quote
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 997538-5CEFA2F23C6N is an embedded FPGA from the Cyclone V E series, manufactured by Intel. This device features 25,000 logic elements and 9,434 logic array blocks (LABs/CLBs), providing substantial processing capabilities for various applications. It includes a total RAM capacity of approximately 2,002,944 bits, making it suitable for memory-intensive tasks. The FPGA operates with a supply voltage range of 1.07V to 1.13V and is housed in a 484-BGA package, measuring 23x23 mm. It supports 224 input/output pins, facilitating extensive connectivity options. The operating temperature range is from 0°C to 85°C, which allows for deployment in a variety of environments. This device is designed for applications that require low power consumption and high performance, making it ideal for industrial, automotive, and military markets. The Cyclone V E series is known for its cost-effectiveness and efficiency, which may be beneficial for projects with tight budgets and timelines.

Datasheet Summary
Powered by GS/AI

The Win Source part number 997538-5CEFA2F23C6N is an embedded FPGA from the Cyclone V E series, manufactured by Intel. This device features 25,000 logic elements and 9,434 logic array blocks (LABs/CLBs), providing substantial processing capabilities for various applications. It includes a total RAM capacity of approximately 2,002,944 bits, making it suitable for memory-intensive tasks. The FPGA operates with a supply voltage range of 1.07V to 1.13V and is housed in a 484-BGA package, measuring 23x23 mm. It supports 224 input/output pins, facilitating extensive connectivity options. The operating temperature range is from 0°C to 85°C, which allows for deployment in a variety of environments. This device is designed for applications that require low power consumption and high performance, making it ideal for industrial, automotive, and military markets. The Cyclone V E series is known for its cost-effectiveness and efficiency, which may be beneficial for projects with tight budgets and timelines.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3153-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3153-ND
FPGAs (Field Programmable Gate Array) 544-3153-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEFA2F23C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA2F23C6N
FPGA Programmable Logic Device 696-5CEFA2F23C6N
FPGA - Field Programmable Gate Array Product overview: 5CEFA2F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2F23C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA2F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2F23C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 997538-5CEFA2F23C6N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
997538-5CEFA2F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 997538-5CEFA2F23C6N
Win Source Part Number: 997538-5CEFA2F23C6N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V E Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 224 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3153,965943,5CEF A2F23C6N-ND Base Product Number: 5CEFA2

Win Source Part Number: 997538-5CEFA2F23C6N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 224
Number of LABs/CLBs: 9434
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3153,965943,5CEFA2F23C6N-ND
Base Product Number: 5CEFA2

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA2F23C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA2F23C6N
FPGAs (Field Programmable Gate Array) 5CEFA2F23C6N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA2F23C6N
FPGA - Field Programmable Gate Array 5CEFA2F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2F23C6N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2F23C6N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA2F23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA2F23C6N
FPGAs (Field Programmable Gate Array) 5CEFA2F23C6N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2F23C6N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3153-ND 696-5CEFA2F23C6N 997538-5CEFA2F23C6N 5CEFA2F23C6N 5CEFA2F23C6N 5CEFA2F23C6N 5CEFA2F23C6N 5CEFA2F23C6N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details