Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N 5CGXBC4C6F27C7N

Description
Manufacturer: Altera Win Source Part Number: 764205-5CGXBC4C6F27C 7N Series: Cyclone V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 336 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Family Name: 5CGXC4 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFXP2-40E-7FN672C; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764205-5CGXBC4C6F27C 7N Series: Cyclone V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 336 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Family Name: 5CGXC4 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFXP2-40E-7FN672C; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N - 764205-5CGXBC4C6F27C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N
764205-5CGXBC4C6F27C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N 764205-5CGXBC4C6F27C7N
Manufacturer: Altera Win Source Part Number: 764205-5CGXBC4C6F27C 7N Series: Cyclone V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 336 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Family Name: 5CGXC4 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFXP2-40E-7FN672C; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 764205-5CGXBC4C6F27C7N
Series: Cyclone V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 336
Number of LABs/CLBs: 18868
Number of Logic Elements/Cells: 50000
Total RAM Bits: 2862080
Family Name: 5CGXC4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFXP2-40E-7FN672C;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXBC4C6F27C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXBC4C6F27C7N
FPGA Programmable Logic Device 696-5CGXBC4C6F27C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXBC4C6F27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC4C6F27C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXBC4C6F27C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC4C6F27C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXBC4C6F27C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXBC4C6F27C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 2862080 50000 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 2862080 50000 672-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXBC4C6F27C7N
FPGAs (Field Programmable Gate Array) 5CGXBC4C6F27C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 2862080 50000 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 2862080 50000 672-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXBC4C6F27C7N
FPGAs (Field Programmable Gate Array) 5CGXBC4C6F27C7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC4C6F27C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC4C6F27C7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXBC4C6F27C7N
FPGA - Field Programmable Gate Array 5CGXBC4C6F27C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 336 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC4C6F27C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC4C6F27C7N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764205-5CGXBC4C6F27C7N 696-5CGXBC4C6F27C7N 5CGXBC4C6F27C7N-ND 5CGXBC4C6F27C7N 5CGXBC4C6F27C7N 5CGXBC4C6F27C7N 5CGXBC4C6F27C7N 5CGXBC4C6F27C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C6F27C7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 50000 50000 50000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07 V ~ 1.13 V Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Package Type Other; Tray Other; 672-BGA Other; 672-BGA Other; 672-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details