Intel Corporation FPGA Programmable Logic Device 5CGXFC7C6U19C7N

Description
FPGA - Field Programmable Gate Array Product overview: 5CGXFC7C6U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7C6U19C7N can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Product overview: 5CGXFC7C6U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7C6U19C7N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CGXFC7C6U19C7N is a Field Programmable Gate Array (FPGA) from the Cyclone V GX series, manufactured by Intel. This device is designed for applications that require low power consumption, cost efficiency, and high bandwidth capabilities. It features a total of 240 I/O pins and is built on TSMC's 28 nm low-power process technology, which allows for up to 40% lower power consumption compared to previous generations. The FPGA includes integrated transceivers capable of supporting data rates of up to 6.144 Gbps, making it suitable for high-speed communication applications. Additionally, it offers a dual-core Arm Cortex-A9 processor integrated within the hard processor system (HPS), providing enhanced processing capabilities alongside the FPGA fabric. The device supports various memory configurations and includes hard memory controllers, which can simplify design and reduce overall system costs. This part is packaged in a tray and has a medium popularity rating in the market, with a limited supply and demand status. The estimated production lead time is approximately 51 weeks, and it is classified under ECCN 3A991D. The device is unaffected by REACH regulations, indicating compliance with environmental standards.

Datasheet Summary
Powered by GS/AI

The 5CGXFC7C6U19C7N is a Field Programmable Gate Array (FPGA) from the Cyclone V GX series, manufactured by Intel. This device is designed for applications that require low power consumption, cost efficiency, and high bandwidth capabilities. It features a total of 240 I/O pins and is built on TSMC's 28 nm low-power process technology, which allows for up to 40% lower power consumption compared to previous generations. The FPGA includes integrated transceivers capable of supporting data rates of up to 6.144 Gbps, making it suitable for high-speed communication applications. Additionally, it offers a dual-core Arm Cortex-A9 processor integrated within the hard processor system (HPS), providing enhanced processing capabilities alongside the FPGA fabric. The device supports various memory configurations and includes hard memory controllers, which can simplify design and reduce overall system costs. This part is packaged in a tray and has a medium popularity rating in the market, with a limited supply and demand status. The estimated production lead time is approximately 51 weeks, and it is classified under ECCN 3A991D. The device is unaffected by REACH regulations, indicating compliance with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5CGXFC7C6U19C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC7C6U19C7N
FPGA Programmable Logic Device 696-5CGXFC7C6U19C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC7C6U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7C6U19C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC7C6U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7C6U19C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7C6U19C7N - 856722-5CGXFC7C6U19C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7C6U19C7N
856722-5CGXFC7C6U19C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7C6U19C7N 856722-5CGXFC7C6U19C7N
Manufacturer: Intel Win Source Part Number: 856722-5CGXFC7C6U19C 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 240 7880704 149500 Package: Tray Number of I/O: 240 Family Name: 5CGXFC7 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856722-5CGXFC7C6U19C7N
Series: Cyclone® V GX
Features: series Field Programmable Gate Array (FPGA) IC 240 7880704 149500
Package: Tray
Number of I/O: 240
Family Name: 5CGXFC7
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC7C6U19C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC7C6U19C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC7C6U19C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7C6U19C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7C6U19C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7C6U19C7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7C6U19C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7C6U19C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7C6U19C7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC7C6U19C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC7C6U19C7N
FPGAs (Field Programmable Gate Array) 5CGXFC7C6U19C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC7C6U19C7N
FPGA - Field Programmable Gate Array 5CGXFC7C6U19C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CGXFC7C6U19C7N 856722-5CGXFC7C6U19C7N 5CGXFC7C6U19C7N-ND 5CGXFC7C6U19C7N 5CGXFC7C6U19C7N 5CGXFC7C6U19C7N 5CGXFC7C6U19C7N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7C6U19C7N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 484-FBGA Other; 484-FBGA
Internal Frequency 925 MHz
User I/Os 240 pins 240 pins 240 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details