Manufacturer: Altera
Win Source Part Number: 764202-5CEFA9F27C8N
Series: Cyclone V E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 336
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Family Name: 5CEA9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE3-35EA-6FN672C;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 40
FPGA - Field Programmable Gate Array Product overview: 5CEFA9F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA9F27C8N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 14251008 301000 672-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 336 IOs
IC FPGA 336 I/O 672FBGA
IC FPGA 336 I/O 672FBGA
IC FPGA 336 I/O 672FBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 14251008 301000 672-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 764202-5CEFA9F27C8N | 696-5CEFA9F27C8N | 5CEFA9F27C8N-ND | 5CEFA9F27C8N | 5CEFA9F27C8N | 5CEFA9F27C8N | 5CEFA9F27C8N | 5CEFA9F27C8N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9F27C8N | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 301000 | 301000 | 301000 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.07 V ~ 1.13 V | Other; 1.1 V | Other | Other; 1.07V ~ 1.13V | Other; 1.07V ~ 1.13V | |||
| Package Type | Other; Tray | Other; 672-BGA | Other; 672-BGA | Other; 672-BGA |