Intel Corporation 1.1V FPGA Programmable Logic Device 5CGXFC3B6F23C6N

Description
FPGA Cyclone® V GX Family 31000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CGXFC3B6F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B6F23C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V GX Family 31000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CGXFC3B6F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B6F23C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5CGXFC3B6F23C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CGXFC3B6F23C6N
1.1V FPGA Programmable Logic Device 696-5CGXFC3B6F23C6N
FPGA Cyclone® V GX Family 31000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CGXFC3B6F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B6F23C6N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V GX Family 31000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CGXFC3B6F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC3B6F23C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1337564-5CGXFC3B6F23C6N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1337564-5CGXFC3B6F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1337564-5CGXFC3B6F23C6N
Win Source Part Number: 1337564-5CGXFC3B6F23 C6N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 60 Number of I/O: 208 Number of LABs/CLBs: 11900 Number of Logic Elements/Cells: 31500 Total RAM Bits: 1381376 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CGXFC3

Win Source Part Number: 1337564-5CGXFC3B6F23C6N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 60
Number of I/O: 208
Number of LABs/CLBs: 11900
Number of Logic Elements/Cells: 31500
Total RAM Bits: 1381376
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CGXFC3

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23C6N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23C6N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23C6N
FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23C6N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23C6N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC3B6F23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC3B6F23C6N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC3B6F23C6N
IC FPGA 208 I/O 484FBGA

IC FPGA 208 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC3B6F23C6N
FPGA - Field Programmable Gate Array 5CGXFC3B6F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 240 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CGXFC3B6F23C6N 1337564-5CGXFC3B6F23C6N 5CGXFC3B6F23C6N-ND 5CGXFC3B6F23C6N 5CGXFC3B6F23C6N 5CGXFC3B6F23C6N 5CGXFC3B6F23C6N
Product Name 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Registers 47600
Package Type Other; Tray Other; 484-BGA Other; 484-BGA
Internal Frequency 925 MHz
User I/Os 240 pins 208 pins 208 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details