Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N 5CEBA4U15C7N

Description
Manufacturer: Intel Win Source Part Number: 856705-5CEBA4U15C7N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 176 3464192 49000 Package: Tray Number of I/O: 176 Family Name: 5CEBA4 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 973734, 544-3223, 5CEBA4U15C7N-ND
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856705-5CEBA4U15C7N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 176 3464192 49000 Package: Tray Number of I/O: 176 Family Name: 5CEBA4 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 973734, 544-3223, 5CEBA4U15C7N-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N - 856705-5CEBA4U15C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N
856705-5CEBA4U15C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N 856705-5CEBA4U15C7N
Manufacturer: Intel Win Source Part Number: 856705-5CEBA4U15C7N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 176 3464192 49000 Package: Tray Number of I/O: 176 Family Name: 5CEBA4 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 973734, 544-3223, 5CEBA4U15C7N-ND

Manufacturer: Intel
Win Source Part Number: 856705-5CEBA4U15C7N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 176 3464192 49000
Package: Tray
Number of I/O: 176
Family Name: 5CEBA4
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 973734, 544-3223, 5CEBA4U15C7N-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3223-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3223-ND
FPGAs (Field Programmable Gate Array) 544-3223-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEBA4U15C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEBA4U15C7N
FPGA Programmable Logic Device 696-5CEBA4U15C7N
FPGA - Field Programmable Gate Array Product overview: 5CEBA4U15C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4U15C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEBA4U15C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4U15C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA4U15C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA4U15C7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA4U15C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA4U15C7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA4U15C7N
FPGAs (Field Programmable Gate Array) 5CEBA4U15C7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA4U15C7N
FPGA - Field Programmable Gate Array 5CEBA4U15C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 176 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 176 IOs

Buy Now Datasheet
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UFBGA - 386-5CEBA4U15C7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UFBGA
386-5CEBA4U15C7N
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UFBGA 386-5CEBA4U15C7N
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UFBGA

FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA4U15C7N
FPGAs (Field Programmable Gate Array) 5CEBA4U15C7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 3464192 49000 324-LFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856705-5CEBA4U15C7N 544-3223-ND 696-5CEBA4U15C7N 5CEBA4U15C7N 5CEBA4U15C7N 5CEBA4U15C7N 5CEBA4U15C7N 386-5CEBA4U15C7N 5CEBA4U15C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4U15C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 324-Pin UFBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LFBGA Other; Tray Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
User I/Os 176 pins 176 pins 176 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details