FPGA - Field Programmable Gate Array Product overview: 5CEFA5U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5U19I7N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA
IC FPGA 224 I/O 484UBGA
IC FPGA 224 I/O 484UBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs
IC FPGA 224 I/O 484UBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-5CEFA5U19I7N | 544-3231-ND | 5CEFA5U19I7N | 5CEFA5U19I7N | 5CEFA5U19I7N | 5CEFA5U19I7N | 5CEFA5U19I7N |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 484-FBGA | Other; 484-FBGA | Other; 484-FBGA | |||
| Internal Frequency | 925 MHz | ||||||
| User I/Os | 224 pins | 224 pins | 224 pins | ||||
| Supply Voltage | Other; 1.1 V | Other | Other; 1.07V ~ 1.13V | Other; 1.07V ~ 1.13V |