Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC4C7U19C8N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA
Request a Quote
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CGXFC4C7U19C8N is part of the Cyclone V family of FPGAs from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, this device offers up to 40% lower power consumption compared to previous generations. It features an 8-input adaptive logic module and supports up to 13.59 megabits of embedded memory, making it suitable for complex logic integration. The FPGA includes integrated transceivers capable of operating at data rates of 3.125 Gbps and 6.144 Gbps, along with hard memory controllers that enhance bandwidth capacity. Additionally, the Cyclone V series incorporates a hard processor system with a dual-core Arm Cortex-A9 MPCore processor, allowing for tight integration between the processor and FPGA fabric, which supports over 128 Gbps peak bandwidth. This device is ideal for high-volume, cost-sensitive applications across various markets, including industrial, automotive, and military sectors. It operates with only two core voltages, contributing to a lower overall system cost. The Cyclone V family also supports advanced features such as partial reconfiguration and Configuration via Protocol (CvP), enhancing its versatility for different project requirements.

Datasheet Summary
Powered by GS/AI

The 5CGXFC4C7U19C8N is part of the Cyclone V family of FPGAs from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, this device offers up to 40% lower power consumption compared to previous generations. It features an 8-input adaptive logic module and supports up to 13.59 megabits of embedded memory, making it suitable for complex logic integration. The FPGA includes integrated transceivers capable of operating at data rates of 3.125 Gbps and 6.144 Gbps, along with hard memory controllers that enhance bandwidth capacity. Additionally, the Cyclone V series incorporates a hard processor system with a dual-core Arm Cortex-A9 MPCore processor, allowing for tight integration between the processor and FPGA fabric, which supports over 128 Gbps peak bandwidth. This device is ideal for high-volume, cost-sensitive applications across various markets, including industrial, automotive, and military sectors. It operates with only two core voltages, contributing to a lower overall system cost. The Cyclone V family also supports advanced features such as partial reconfiguration and Configuration via Protocol (CvP), enhancing its versatility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXFC4C7U19C8N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC4C7U19C8N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC4C7U19C8N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC4C7U19C8N
FPGA - Field Programmable Gate Array 5CGXFC4C7U19C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7U19C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C7U19C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C7U19C8N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC4C7U19C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C7U19C8N
FPGAs (Field Programmable Gate Array) 5CGXFC4C7U19C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7U19C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C7U19C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C7U19C8N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXFC4C7U19C8N-ND 5CGXFC4C7U19C8N 5CGXFC4C7U19C8N 5CGXFC4C7U19C8N 5CGXFC4C7U19C8N
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data