FPGA - Field Programmable Gate Array Product overview: 5CGXBC3B7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC3B7F23C8N can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 856716-5CGXBC3B7F23C
Series: Cyclone® V GX
Features: series Field Programmable Gate Array (FPGA) IC 208 1381376 31500
Package: Tray
Number of I/O: 208
Family Name: 5CGXBC3
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA
IC FPGA 208 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1190 LABs 208 IOs
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 208 1381376 31500 484-BGA
IC FPGA 208 I/O 484FBGA
IC FPGA 208 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-5CGXBC3B7F23C8N | 856716-5CGXBC3B7F23C8N | 5CGXBC3B7F23C8N-ND | 5CGXBC3B7F23C8N | 5CGXBC3B7F23C8N | 5CGXBC3B7F23C8N | 5CGXBC3B7F23C8N | 5CGXBC3B7F23C8N |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC3B7F23C8N | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 484-BGA | Other; 484-BGA | Other; 484-BGA | ||||
| Internal Frequency | 925 MHz | |||||||
| User I/Os | 208 pins | 208 pins | 208 pins | |||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |