Intel Corporation OEM Souring 5CGTFD5C5U19A7N

Description
Category: OEM Souring Win Source Part Number: 1463255-5CGTFD5C5U19 A7N Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463255-5CGTFD5C5U19 A7N Manufacturer: Intel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cyclone V GT FPGA (part number 5CGTFD5C5U19A7N) from Quarktwin Technology Ltd. is designed for high-performance applications requiring low power consumption and cost efficiency. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features integrated transceivers capable of data rates up to 6.144 Gbps and includes hard memory controllers, making it suitable for applications in industrial, military, automotive, and wireless markets. The Cyclone V GT FPGA supports a dual-core Arm Cortex-A9 processor, allowing for tight integration of processing and FPGA capabilities, which can achieve over 128 Gbps peak bandwidth. It includes an 8-input adaptive logic module and variable-precision DSP blocks, providing enhanced logic integration and differentiation capabilities. The device operates with only two core voltages and is available in low-cost packaging, making it a viable option for cost-sensitive projects.

Datasheet Summary
Powered by GS/AI

The Cyclone V GT FPGA (part number 5CGTFD5C5U19A7N) from Quarktwin Technology Ltd. is designed for high-performance applications requiring low power consumption and cost efficiency. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features integrated transceivers capable of data rates up to 6.144 Gbps and includes hard memory controllers, making it suitable for applications in industrial, military, automotive, and wireless markets. The Cyclone V GT FPGA supports a dual-core Arm Cortex-A9 processor, allowing for tight integration of processing and FPGA capabilities, which can achieve over 128 Gbps peak bandwidth. It includes an 8-input adaptive logic module and variable-precision DSP blocks, providing enhanced logic integration and differentiation capabilities. The device operates with only two core voltages and is available in low-cost packaging, making it a viable option for cost-sensitive projects.

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463255-5CGTFD5C5U19A7N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463255-5CGTFD5C5U19 A7N Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463255-5CGTFD5C5U19A7N
Manufacturer: Intel

Buy Now
FPGAs (Field Programmable Gate Array) - 5CGTFD5C5U19A7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGTFD5C5U19A7N-ND
FPGAs (Field Programmable Gate Array) 5CGTFD5C5U19A7N-ND
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD5C5U19A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGTFD5C5U19A7N
FPGAs (Field Programmable Gate Array) 5CGTFD5C5U19A7N
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD5C5U19A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD5C5U19A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD5C5U19A7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD5C5U19A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD5C5U19A7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD5C5U19A7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGTFD5C5U19A7N
FPGA - Field Programmable Gate Array 5CGTFD5C5U19A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 224 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1463255-5CGTFD5C5U19A7N 5CGTFD5C5U19A7N-ND 5CGTFD5C5U19A7N 5CGTFD5C5U19A7N 5CGTFD5C5U19A7N 5CGTFD5C5U19A7N
Product Name OEM Souring FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Logic Cells / Logic Blocks 77000 77000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details