Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC5C7F27C8N

Description
Manufacturer: Intel Win Source Part Number: 1323406-5CGXFC5C7F27 C8N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 336 Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Voltage - Supply: 1.07V ~ 1.13V Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 672-BGA ECCN: 3A991D Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 5CGXFC5C7F27C8N-ND,5 44-3298,968923 Base Product Number: 5CGXFC5 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1323406-5CGXFC5C7F27 C8N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 336 Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Voltage - Supply: 1.07V ~ 1.13V Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 672-BGA ECCN: 3A991D Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 5CGXFC5C7F27C8N-ND,5 44-3298,968923 Base Product Number: 5CGXFC5 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323406-5CGXFC5C7F27C8N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323406-5CGXFC5C7F27C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323406-5CGXFC5C7F27C8N
Manufacturer: Intel Win Source Part Number: 1323406-5CGXFC5C7F27 C8N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 336 Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Voltage - Supply: 1.07V ~ 1.13V Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 672-BGA ECCN: 3A991D Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 5CGXFC5C7F27C8N-ND,5 44-3298,968923 Base Product Number: 5CGXFC5 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1323406-5CGXFC5C7F27C8N
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 336
Number of LABs/CLBs: 29080
Number of Logic Elements/Cells: 77000
Total RAM Bits: 5001216
Voltage - Supply: 1.07V ~ 1.13V
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 672-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 5CGXFC5C7F27C8N-ND,544-3298,968923
Base Product Number: 5CGXFC5
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC5C7F27C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC5C7F27C8N
FPGA Programmable Logic Device 696-5CGXFC5C7F27C8N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC5C7F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC5C7F27C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC5C7F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC5C7F27C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3298-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3298-ND
FPGAs (Field Programmable Gate Array) 544-3298-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 5001216 77000 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 5001216 77000 672-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C7F27C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC5C7F27C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC5C7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC5C7F27C8N
FPGA - Field Programmable Gate Array 5CGXFC5C7F27C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 2908 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 2908 LABs 336 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC5C7F27C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC5C7F27C8N
FPGAs (Field Programmable Gate Array) 5CGXFC5C7F27C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 5001216 77000 672-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 336 5001216 77000 672-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC5C7F27C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC5C7F27C8N
FPGAs (Field Programmable Gate Array) 5CGXFC5C7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C7F27C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC5C7F27C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC5C7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323406-5CGXFC5C7F27C8N 696-5CGXFC5C7F27C8N 544-3298-ND 5CGXFC5C7F27C8N 5CGXFC5C7F27C8N 5CGXFC5C7F27C8N 5CGXFC5C7F27C8N 5CGXFC5C7F27C8N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 77000 77000 77000
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; 672-BGA Other; 672-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details