Intel Corporation 1.1V FPGA Programmable Logic Device 5CGXBC4C7U19C8N

Description
FPGA Cyclone® V GX Family 50000 Cells 28nm Technology 1.1V 484-Pin UFBGA Product overview: 5CGXBC4C7U19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC4C7U19C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V GX Family 50000 Cells 28nm Technology 1.1V 484-Pin UFBGA Product overview: 5CGXBC4C7U19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC4C7U19C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5CGXBC4C7U19C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CGXBC4C7U19C8N
1.1V FPGA Programmable Logic Device 696-5CGXBC4C7U19C8N
FPGA Cyclone® V GX Family 50000 Cells 28nm Technology 1.1V 484-Pin UFBGA Product overview: 5CGXBC4C7U19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC4C7U19C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V GX Family 50000 Cells 28nm Technology 1.1V 484-Pin UFBGA Product overview: 5CGXBC4C7U19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC4C7U19C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC4C7U19C8N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXBC4C7U19C8N-ND
FPGAs (Field Programmable Gate Array) 5CGXBC4C7U19C8N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1350813-5CGXBC4C7U19C8N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1350813-5CGXBC4C7U19C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1350813-5CGXBC4C7U19C8N
Win Source Part Number: 1350813-5CGXBC4C7U19 C8N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Standard Package: 84 Number of I/O: 224 Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CGXBC4

Win Source Part Number: 1350813-5CGXBC4C7U19C8N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Standard Package: 84
Number of I/O: 224
Number of LABs/CLBs: 18868
Number of Logic Elements/Cells: 50000
Total RAM Bits: 2862080
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CGXBC4

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXBC4C7U19C8N
FPGA - Field Programmable Gate Array 5CGXBC4C7U19C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C7U19C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC4C7U19C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC4C7U19C8N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC4C7U19C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC4C7U19C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC4C7U19C8N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXBC4C7U19C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXBC4C7U19C8N
FPGAs (Field Programmable Gate Array) 5CGXBC4C7U19C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 2862080 50000 484-FBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CGXBC4C7U19C8N 5CGXBC4C7U19C8N-ND 1350813-5CGXBC4C7U19C8N 5CGXBC4C7U19C8N 5CGXBC4C7U19C8N 5CGXBC4C7U19C8N 5CGXBC4C7U19C8N
Product Name 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-FBGA Other; 484-FBGA
Pins 484 484
Internal Frequency 925 MHz
User I/Os 240 pins 224 pins 224 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details