Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N 5CGXFC7D6F31C7N

Description
Manufacturer: Altera Win Source Part Number: 764211-5CGXFC7D6F31C 7N Series: Cyclone V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 480 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764211-5CGXFC7D6F31C 7N Series: Cyclone V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 480 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N - 764211-5CGXFC7D6F31C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N
764211-5CGXFC7D6F31C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N 764211-5CGXFC7D6F31C7N
Manufacturer: Altera Win Source Part Number: 764211-5CGXFC7D6F31C 7N Series: Cyclone V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 480 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: Altera
Win Source Part Number: 764211-5CGXFC7D6F31C7N
Series: Cyclone V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 896-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 480
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FBGA (31x31)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3300-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3300-ND
FPGAs (Field Programmable Gate Array) 544-3300-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC7D6F31C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC7D6F31C7N
FPGA Programmable Logic Device 696-5CGXFC7D6F31C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC7D6F31C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7D6F31C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC7D6F31C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC7D6F31C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31C7N
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31C7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC7D6F31C7N
FPGA - Field Programmable Gate Array 5CGXFC7D6F31C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31C7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31C7N
FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC7D6F31C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC7D6F31C7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764211-5CGXFC7D6F31C7N 544-3300-ND 696-5CGXFC7D6F31C7N 5CGXFC7D6F31C7N 5CGXFC7D6F31C7N 5CGXFC7D6F31C7N 5CGXFC7D6F31C7N 5CGXFC7D6F31C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC7D6F31C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 149500 149500 149500
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07 V ~ 1.13 V Other; 1.1 V Other; 1.07V ~ 1.13V Other Other; 1.07V ~ 1.13V
Package Type Other; 896-BGA Other; Tray Other; 896-BGA Other; 896-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details