Manufacturer: Altera
Win Source Part Number: 084536-5CEFA5F23I7N
Mounting: SMD (SMT)
Number of I/O: 240
Number of LABs/CLBs: 29080
Number of Logic Elements/Cells: 77000
Total RAM Bits: 5001216
Family Name: 5CEA5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.07 V to 1.13 V
Alternative Parts (Cross-Reference): A3PE3000L-FG484; M1A3P600L-1FGG484Y; A3P1000L-1FGG484YI; M1A3P600L-FGG484YI;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 60
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA
FPGA - Field Programmable Gate Array Product overview: 5CEFA5F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA5F23I7N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 5001216 77000 484-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 2908 LABs 240 IOs
IC FPGA 240 I/O 484FBGA
IC FPGA 240 I/O 484FBGA
IC FPGA 240 I/O 484FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084536-5CEFA5F23I7N | 544-3230-ND | 696-5CEFA5F23I7N | 5CEFA5F23I7N | 5CEFA5F23I7N | 5CEFA5F23I7N | 5CEFA5F23I7N | 5CEFA5F23I7N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA5F23I7N | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 77000 | 77000 | 77000 | |||||
| Package Type | Other; 484-FBGA (23x23) | Other; 484-BGA | Other; Tray | Other; 484-BGA | Other; 484-BGA | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other; 1.07 V ~ 1.13 V | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other; 1.07V ~ 1.13V | Other |