Intel Corporation FPGAs (Field Programmable Gate Array) 5CEFA4F23C6N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA
Request a Quote Datasheet
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3285-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3285-ND
FPGAs (Field Programmable Gate Array) 544-3285-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1228058-5CEFA4F23C6N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1228058-5CEFA4F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1228058-5CEFA4F23C6N
Win Source Part Number: 1228058-5CEFA4F23C6N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V E Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 224 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3285,5CEFA4F23C6 N-ND,967850 Base Product Number: 5CEFA4

Win Source Part Number: 1228058-5CEFA4F23C6N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 224
Number of LABs/CLBs: 18480
Number of Logic Elements/Cells: 49000
Total RAM Bits: 3464192
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3285,5CEFA4F23C6N-ND,967850
Base Product Number: 5CEFA4

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEFA4F23C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA4F23C6N
FPGA Programmable Logic Device 696-5CEFA4F23C6N
FPGA - Field Programmable Gate Array Product overview: 5CEFA4F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4F23C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA4F23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4F23C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA4F23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA4F23C6N
FPGAs (Field Programmable Gate Array) 5CEFA4F23C6N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA4F23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA4F23C6N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA4F23C6N
FPGA - Field Programmable Gate Array 5CEFA4F23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA4F23C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA4F23C6N
FPGAs (Field Programmable Gate Array) 5CEFA4F23C6N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA4F23C6N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA4F23C6N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3285-ND 1228058-5CEFA4F23C6N 696-5CEFA4F23C6N 5CEFA4F23C6N 5CEFA4F23C6N 5CEFA4F23C6N 5CEFA4F23C6N 5CEFA4F23C6N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 49000 49000 49000
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP610DC-30 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 33.3 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details