Intel Corporation FPGAs (Field Programmable Gate Array) 5CGTFD9E5F31I7N

Description
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA
Request a Quote Datasheet
Description
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3492-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3492-ND
FPGAs (Field Programmable Gate Array) 544-3492-ND
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1039433-5CGTFD9E5F31I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1039433-5CGTFD9E5F31I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1039433-5CGTFD9E5F31I7N
Win Source Part Number: 1039433-5CGTFD9E5F31 I7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V GT Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5CEFA9F31C7N; 5CEBA9F31C7N; 5CGXFC9D6F27C7N; XC7A200T-1FBG676I; XC7A200T-2FBG676C; XC7A200T-2FBG676I; ECCN: 3A001A7A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CGTFD9E5F31I7N-ND,5 44-3492,968077 Base Product Number: 5CGTFD9

Win Source Part Number: 1039433-5CGTFD9E5F31I7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GT
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 480
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 5CEFA9F31C7N; 5CEBA9F31C7N; 5CGXFC9D6F27C7N; XC7A200T-1FBG676I; XC7A200T-2FBG676C; XC7A200T-2FBG676I;
ECCN: 3A001A7A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5CGTFD9E5F31I7N-ND,544-3492,968077
Base Product Number: 5CGTFD9

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGTFD9E5F31I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGTFD9E5F31I7N
FPGA Programmable Logic Device 696-5CGTFD9E5F31I7N
FPGA - Field Programmable Gate Array Product overview: 5CGTFD9E5F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD9E5F31I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGTFD9E5F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD9E5F31I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGTFD9E5F31I7N
FPGA - Field Programmable Gate Array 5CGTFD9E5F31I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 11356 LABs 480 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F31I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGTFD9E5F31I7N
FPGAs (Field Programmable Gate Array) 5CGTFD9E5F31I7N
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F31I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD9E5F31I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD9E5F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F31I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGTFD9E5F31I7N
FPGAs (Field Programmable Gate Array) 5CGTFD9E5F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD9E5F31I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD9E5F31I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD9E5F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3492-ND 1039433-5CGTFD9E5F31I7N 696-5CGTFD9E5F31I7N 5CGTFD9E5F31I7N 5CGTFD9E5F31I7N 5CGTFD9E5F31I7N 5CGTFD9E5F31I7N 5CGTFD9E5F31I7N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BGA Other; Tray Other; 896-BGA Other; 896-BGA
Pins 896
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 301000 301000 301000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details