Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N 5CEFA4F23C8N

Description
Manufacturer: Altera Win Source Part Number: 764198-5CEFA4F23C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 224 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 764198-5CEFA4F23C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 224 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CEFA4F23C8N is part of the Cyclone V family of FPGAs from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, this device offers up to 40% lower power consumption compared to previous generations. It features an 8-input adaptive logic module, up to 13.59 megabits of embedded memory, and variable-precision DSP blocks, making it suitable for complex logic integration and differentiation. The FPGA supports high bandwidth applications with transceiver capabilities of up to 6.144 Gbps and includes hard memory controllers for efficient data handling. Additionally, it integrates a dual-core Arm Cortex-A9 processor, allowing for tight coupling between processing and FPGA fabric, which is beneficial for system-on-chip designs. The device operates with only two core voltages, contributing to a lower overall system cost. This FPGA is ideal for industrial, automotive, military, and wireless applications where performance and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The 5CEFA4F23C8N is part of the Cyclone V family of FPGAs from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, this device offers up to 40% lower power consumption compared to previous generations. It features an 8-input adaptive logic module, up to 13.59 megabits of embedded memory, and variable-precision DSP blocks, making it suitable for complex logic integration and differentiation. The FPGA supports high bandwidth applications with transceiver capabilities of up to 6.144 Gbps and includes hard memory controllers for efficient data handling. Additionally, it integrates a dual-core Arm Cortex-A9 processor, allowing for tight coupling between processing and FPGA fabric, which is beneficial for system-on-chip designs. The device operates with only two core voltages, contributing to a lower overall system cost. This FPGA is ideal for industrial, automotive, military, and wireless applications where performance and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N - 764198-5CEFA4F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N
764198-5CEFA4F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N 764198-5CEFA4F23C8N
Manufacturer: Altera Win Source Part Number: 764198-5CEFA4F23C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 224 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 764198-5CEFA4F23C8N
Series: Cyclone V E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 224
Number of LABs/CLBs: 18480
Number of Logic Elements/Cells: 49000
Total RAM Bits: 3464192
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CEFA4F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEFA4F23C8N
1.1V FPGA Programmable Logic Device 696-5CEFA4F23C8N
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEFA4F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4F23C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEFA4F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3156-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3156-ND
FPGAs (Field Programmable Gate Array) 544-3156-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA4F23C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA4F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA4F23C8N
FPGAs (Field Programmable Gate Array) 5CEFA4F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA4F23C8N
FPGAs (Field Programmable Gate Array) 5CEFA4F23C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA4F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA4F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA4F23C8N
FPGA - Field Programmable Gate Array 5CEFA4F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764198-5CEFA4F23C8N 696-5CEFA4F23C8N 544-3156-ND 5CEFA4F23C8N 5CEFA4F23C8N 5CEFA4F23C8N 5CEFA4F23C8N 5CEFA4F23C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4F23C8N 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 49000 49000 49000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07 V ~ 1.13 V Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Registers 73920
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details