Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C7N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3292-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3292-ND
FPGAs (Field Programmable Gate Array) 544-3292-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC4C6F23C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC4C6F23C7N
FPGA Programmable Logic Device 696-5CGXFC4C6F23C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6F23C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C6F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C6F23C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C7N - 856718-5CGXFC4C6F23C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C7N
856718-5CGXFC4C6F23C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C7N 856718-5CGXFC4C6F23C7N
Manufacturer: Intel Win Source Part Number: 856718-5CGXFC4C6F23C 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 240 2862080 50000 Package: Tray Number of I/O: 240 Family Name: 5CGXFC4 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3292, 968771, 5CGXFC4C6F23C7N-ND

Manufacturer: Intel
Win Source Part Number: 856718-5CGXFC4C6F23C7N
Series: Cyclone® V GX
Features: series Field Programmable Gate Array (FPGA) IC 240 2862080 50000
Package: Tray
Number of I/O: 240
Family Name: 5CGXFC4
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3292, 968771, 5CGXFC4C6F23C7N-ND

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs - 386-5CGXFC4C6F23C7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs
386-5CGXFC4C6F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs 386-5CGXFC4C6F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC4C6F23C7N
FPGA - Field Programmable Gate Array 5CGXFC4C6F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C7N
FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C7N
FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C6F23C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C6F23C7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3292-ND 696-5CGXFC4C6F23C7N 856718-5CGXFC4C6F23C7N 386-5CGXFC4C6F23C7N 5CGXFC4C6F23C7N 5CGXFC4C6F23C7N 5CGXFC4C6F23C7N 5CGXFC4C6F23C7N 5CGXFC4C6F23C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C6F23C7N FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
User I/Os 240 pins 240 pins 240 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details