Intel Corporation FPGAs (Field Programmable Gate Array) 5CEFA7U19I7N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Request a Quote Datasheet
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3004-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3004-ND
FPGAs (Field Programmable Gate Array) 544-3004-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CEFA7U19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEFA7U19I7N
1.1V FPGA Programmable Logic Device 696-5CEFA7U19I7N
FPGA Cyclone® V E Family 149500 Cells 28nm Technology 1.1V 484-Pin UFBGA Product overview: 5CEFA7U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7U19I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 149500 Cells 28nm Technology 1.1V 484-Pin UFBGA Product overview: 5CEFA7U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7U19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7U19I7N - 812847-5CEFA7U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7U19I7N
812847-5CEFA7U19I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7U19I7N 812847-5CEFA7U19I7N
Manufacturer: Intel Win Source Part Number: 812847-5CEFA7U19I7N Packaging: Tray Mounting Style: SMD Number of I/O: 240 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CEFA7

Manufacturer: Intel
Win Source Part Number: 812847-5CEFA7U19I7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 240
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-FBGA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5CEFA7

Buy Now
FPGAs (Field Programmable Gate Array) - 5CEFA7U19I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA7U19I7N
FPGAs (Field Programmable Gate Array) 5CEFA7U19I7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7U19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA7U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA7U19I7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA7U19I7N
FPGA - Field Programmable Gate Array 5CEFA7U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7U19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA7U19I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA7U19I7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA7U19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA7U19I7N
FPGAs (Field Programmable Gate Array) 5CEFA7U19I7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3004-ND 696-5CEFA7U19I7N 812847-5CEFA7U19I7N 5CEFA7U19I7N 5CEFA7U19I7N 5CEFA7U19I7N 5CEFA7U19I7N 5CEFA7U19I7N
Product Name FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7U19I7N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; Tray Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Registers 225920
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details