Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N 5CEBA9F23C7N

Description
Manufacturer: Intel Win Source Part Number: 856707-5CEBA9F23C7N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 224 14251008 301000 Package: Tray Number of I/O: 224 Family Name: 5CEBA9 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 973739, 544-3227, 5CEBA9F23C7N-ND
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856707-5CEBA9F23C7N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 224 14251008 301000 Package: Tray Number of I/O: 224 Family Name: 5CEBA9 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 973739, 544-3227, 5CEBA9F23C7N-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N - 856707-5CEBA9F23C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N
856707-5CEBA9F23C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N 856707-5CEBA9F23C7N
Manufacturer: Intel Win Source Part Number: 856707-5CEBA9F23C7N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 224 14251008 301000 Package: Tray Number of I/O: 224 Family Name: 5CEBA9 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 973739, 544-3227, 5CEBA9F23C7N-ND

Manufacturer: Intel
Win Source Part Number: 856707-5CEBA9F23C7N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 224 14251008 301000
Package: Tray
Number of I/O: 224
Family Name: 5CEBA9
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 973739, 544-3227, 5CEBA9F23C7N-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3227-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3227-ND
FPGAs (Field Programmable Gate Array) 544-3227-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEBA9F23C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEBA9F23C7N
FPGA Programmable Logic Device 696-5CEBA9F23C7N
FPGA - Field Programmable Gate Array Product overview: 5CEBA9F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA9F23C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEBA9F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA9F23C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA9F23C7N
FPGA - Field Programmable Gate Array 5CEBA9F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 11356 LABs 224 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA9F23C7N
FPGAs (Field Programmable Gate Array) 5CEBA9F23C7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 14251008 301000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA9F23C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA9F23C7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA9F23C7N
FPGAs (Field Programmable Gate Array) 5CEBA9F23C7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA9F23C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA9F23C7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856707-5CEBA9F23C7N 544-3227-ND 696-5CEBA9F23C7N 5CEBA9F23C7N 5CEBA9F23C7N 5CEBA9F23C7N 5CEBA9F23C7N 5CEBA9F23C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA9F23C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details