Intel Corporation Electronic Wholesale - 5CSEBA2U23C8N 5CSEBA2U23C8N

Description
Manufacturer: Altera Win Source Part Number: 764216-5CSEBA2U23C8N Series: Cyclone V SE Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 600MHz Package: 672-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 25K Logic Elements Family Name: 5CSEA2 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-UBGA (23x23) Alternative Parts (Cross-Reference): LAE3-35EA-6FN672E; LAE3-35EA-6LFN672E; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764216-5CSEBA2U23C8N Series: Cyclone V SE Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 600MHz Package: 672-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 25K Logic Elements Family Name: 5CSEA2 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-UBGA (23x23) Alternative Parts (Cross-Reference): LAE3-35EA-6FN672E; LAE3-35EA-6LFN672E; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 5CSEBA2U23C8N - 764216-5CSEBA2U23C8N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 5CSEBA2U23C8N
764216-5CSEBA2U23C8N
Electronic Wholesale - 5CSEBA2U23C8N 764216-5CSEBA2U23C8N
Manufacturer: Altera Win Source Part Number: 764216-5CSEBA2U23C8N Series: Cyclone V SE Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 600MHz Package: 672-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 25K Logic Elements Family Name: 5CSEA2 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-UBGA (23x23) Alternative Parts (Cross-Reference): LAE3-35EA-6FN672E; LAE3-35EA-6LFN672E; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 764216-5CSEBA2U23C8N
Series: Cyclone V SE
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 600MHz
Package: 672-FBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 25K Logic Elements
Family Name: 5CSEA2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-UBGA (23x23)
Alternative Parts (Cross-Reference): LAE3-35EA-6FN672E; LAE3-35EA-6LFN672E;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGA Programmable Logic Device - 777-5CSEBA2U23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
777-5CSEBA2U23C8N
FPGA Programmable Logic Device 777-5CSEBA2U23C8N
SoC FPGA Product overview: 5CSEBA2U23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSEBA2U23C8N can be used for catalog matching and distributor lookup.

SoC FPGA Product overview: 5CSEBA2U23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSEBA2U23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CSEBA2U23C8N
FPGA - Field Programmable Gate Array 5CSEBA2U23C8N
FPGA - Field Programmable Gate Array CycloneV SoC SE dual -core ARM Cortex-A9

FPGA - Field Programmable Gate Array CycloneV SoC SE dual -core ARM Cortex-A9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764216-5CSEBA2U23C8N 777-5CSEBA2U23C8N 5CSEBA2U23C8N
Product Name Electronic Wholesale - 5CSEBA2U23C8N FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data