Intel Corporation 1.1V FPGA Programmable Logic Device 5CEFA4U19C6N

Description
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 484-Pin UBGA Product overview: 5CEFA4U19C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4U19C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 484-Pin UBGA Product overview: 5CEFA4U19C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4U19C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5CEFA4U19C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEFA4U19C6N
1.1V FPGA Programmable Logic Device 696-5CEFA4U19C6N
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 484-Pin UBGA Product overview: 5CEFA4U19C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4U19C6N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 484-Pin UBGA Product overview: 5CEFA4U19C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4U19C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1026522-5CEFA4U19C6N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1026522-5CEFA4U19C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1026522-5CEFA4U19C6N
Win Source Part Number: 1026522-5CEFA4U19C6N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V E Package: Tray Standard Package: 84 Mounting: SMD (SMT) Number of I/O: 224 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): 5CEFA4F23C6N; 5CEFA4F23I7N; 5CGXBC4C7U19C8N; XC7A50T-1FGG484C; XC7A50T-2FGG484C; XC7A50T-1FGG484I; ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965947 Base Product Number: 5CEFA4

Win Source Part Number: 1026522-5CEFA4U19C6N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 224
Number of LABs/CLBs: 18480
Number of Logic Elements/Cells: 49000
Total RAM Bits: 3464192
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): 5CEFA4F23C6N; 5CEFA4F23I7N; 5CGXBC4C7U19C8N; XC7A50T-1FGG484C; XC7A50T-2FGG484C; XC7A50T-1FGG484I;
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965947
Base Product Number: 5CEFA4

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA4U19C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CEFA4U19C6N-ND
FPGAs (Field Programmable Gate Array) 5CEFA4U19C6N-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-FBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA4U19C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA4U19C6N
FPGAs (Field Programmable Gate Array) 5CEFA4U19C6N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-FBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 3464192 49000 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4U19C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA4U19C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA4U19C6N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA4U19C6N
FPGA - Field Programmable Gate Array 5CEFA4U19C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 224 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA4U19C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA4U19C6N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA4U19C6N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEFA4U19C6N 1026522-5CEFA4U19C6N 5CEFA4U19C6N-ND 5CEFA4U19C6N 5CEFA4U19C6N 5CEFA4U19C6N 5CEFA4U19C6N
Product Name 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Registers 73920
Package Type Other; Tray Other; 484-FBGA Other; 484-FBGA
Internal Frequency 925 MHz
User I/Os 224 pins 224 pins 224 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details