Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N 5CGXFC5C6U19I7N

Description
Manufacturer: Intel Win Source Part Number: 856720-5CGXFC5C6U19I 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 224 5001216 77000 Package: Tray Number of I/O: 224 Family Name: 5CGXFC5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3296, 5CGXFC5C6U19I7N-ND, 968920
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856720-5CGXFC5C6U19I 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 224 5001216 77000 Package: Tray Number of I/O: 224 Family Name: 5CGXFC5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3296, 5CGXFC5C6U19I7N-ND, 968920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N - 856720-5CGXFC5C6U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N
856720-5CGXFC5C6U19I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N 856720-5CGXFC5C6U19I7N
Manufacturer: Intel Win Source Part Number: 856720-5CGXFC5C6U19I 7N Series: Cyclone® V GX Features: series Field Programmable Gate Array (FPGA) IC 224 5001216 77000 Package: Tray Number of I/O: 224 Family Name: 5CGXFC5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3296, 5CGXFC5C6U19I7N-ND, 968920

Manufacturer: Intel
Win Source Part Number: 856720-5CGXFC5C6U19I7N
Series: Cyclone® V GX
Features: series Field Programmable Gate Array (FPGA) IC 224 5001216 77000
Package: Tray
Number of I/O: 224
Family Name: 5CGXFC5
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3296, 5CGXFC5C6U19I7N-ND, 968920

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3296-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3296-ND
FPGAs (Field Programmable Gate Array) 544-3296-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC5C6U19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC5C6U19I7N
FPGA Programmable Logic Device 696-5CGXFC5C6U19I7N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC5C6U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC5C6U19I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC5C6U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC5C6U19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC5C6U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC5C6U19I7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC5C6U19I7N
FPGAs (Field Programmable Gate Array) 5CGXFC5C6U19I7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 224 5001216 77000 484-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC5C6U19I7N
FPGAs (Field Programmable Gate Array) 5CGXFC5C6U19I7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC5C6U19I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC5C6U19I7N
IC FPGA 224 I/O 484UBGA

IC FPGA 224 I/O 484UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC5C6U19I7N
FPGA - Field Programmable Gate Array 5CGXFC5C6U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 2908 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 2908 LABs 240 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856720-5CGXFC5C6U19I7N 544-3296-ND 696-5CGXFC5C6U19I7N 5CGXFC5C6U19I7N 5CGXFC5C6U19I7N 5CGXFC5C6U19I7N 5CGXFC5C6U19I7N 5CGXFC5C6U19I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC5C6U19I7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA Other; Tray Other; 484-FBGA Other; 484-FBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details