Intel Corporation FPGA Programmable Logic Device 5CEFA7F23I7N

Description
FPGA - Field Programmable Gate Array Product overview: 5CEFA7F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F23I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5CEFA7F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F23I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5CEFA7F23I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA7F23I7N
FPGA Programmable Logic Device 696-5CEFA7F23I7N
FPGA - Field Programmable Gate Array Product overview: 5CEFA7F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F23I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA7F23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F23I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F23I7N - 084413-5CEFA7F23I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F23I7N
084413-5CEFA7F23I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F23I7N 084413-5CEFA7F23I7N
Manufacturer: Altera Win Source Part Number: 084413-5CEFA7F23I7N Mounting: SMD (SMT) Number of I/O: 240 Number of LABs/CLBs: 56480 Number of Logic Elements/Cells: 149500 Total RAM Bits: 7880704 Family Name: 5CEA7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.07 V to 1.13 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P1000L-1FGG484YI ; A3P250L-FG484I; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 084413-5CEFA7F23I7N
Mounting: SMD (SMT)
Number of I/O: 240
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Family Name: 5CEA7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.07 V to 1.13 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P1000L-1FGG484YI; A3P250L-FG484I;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2964-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2964-ND
FPGAs (Field Programmable Gate Array) 544-2964-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA7F23I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA7F23I7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA7F23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA7F23I7N
FPGAs (Field Programmable Gate Array) 5CEFA7F23I7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA7F23I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA7F23I7N
FPGAs (Field Programmable Gate Array) 5CEFA7F23I7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA7F23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA7F23I7N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA7F23I7N
FPGA - Field Programmable Gate Array 5CEFA7F23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEFA7F23I7N 084413-5CEFA7F23I7N 544-2964-ND 5CEFA7F23I7N 5CEFA7F23I7N 5CEFA7F23I7N 5CEFA7F23I7N 5CEFA7F23I7N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F23I7N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 484-FBGA (23x23) Other; 484-BGA Other; 484-BGA Other; 484-BGA
Internal Frequency 925 MHz
User I/Os 240 pins 240 pins 240 pins
Supply Voltage Other; 1.1 V Other; 1.07 V ~ 1.13 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Unlock Full Specs
to access all available technical data