Intel Corporation Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) 5CGXFC9E7F31C8N

Description
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Product Status: Active Base Product Number: 5CGXFC9 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Operating Temperature: 0°C ~ 85°C (TJ) Package / Case: 896-BGA
Request a Quote Datasheet
Description
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Product Status: Active Base Product Number: 5CGXFC9 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Operating Temperature: 0°C ~ 85°C (TJ) Package / Case: 896-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Product Status: Active Base Product Number: 5CGXFC9 Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount Operating Temperature: 0°C ~ 85°C (TJ) Package / Case: 896-BGA

Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Product Status: Active
Base Product Number: 5CGXFC9
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 85°C (TJ)
Package / Case: 896-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC9E7F31C8N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXFC9E7F31C8N-ND
FPGAs (Field Programmable Gate Array) 5CGXFC9E7F31C8N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXFC9E7F31C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC9E7F31C8N
FPGA Programmable Logic Device 696-5CGXFC9E7F31C8N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC9E7F31C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9E7F31C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC9E7F31C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC9E7F31C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC9E7F31C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC9E7F31C8N
FPGAs (Field Programmable Gate Array) 5CGXFC9E7F31C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 14251008 301000 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E7F31C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9E7F31C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9E7F31C8N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC9E7F31C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC9E7F31C8N
FPGAs (Field Programmable Gate Array) 5CGXFC9E7F31C8N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC9E7F31C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC9E7F31C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC9E7F31C8N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC9E7F31C8N
FPGA - Field Programmable Gate Array 5CGXFC9E7F31C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 11356 LABs 480 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXFC9E7F31C8N-ND 696-5CGXFC9E7F31C8N 5CGXFC9E7F31C8N 5CGXFC9E7F31C8N 5CGXFC9E7F31C8N 5CGXFC9E7F31C8N 5CGXFC9E7F31C8N
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Package Type Other; 896-BGA Other; Tray Other; 896-BGA Other; 896-BGA
Pins 896
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details