Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Package / Case: 484-BGA
Operating Temperature: 0°C ~ 85°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: 484-FBGA (23x23)
Base Product Number: 5CEFA7
Product Status: Active
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA
FPGA - Field Programmable Gate Array Product overview: 5CEFA7F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F23C7N can be used for catalog matching and distributor lookup.
IC FPGA 240 I/O 484FBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-BGA
IC FPGA 240 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEFA7F23C7N-ND | 696-5CEFA7F23C7N | 5CEFA7F23C7N | 5CEFA7F23C7N | 5CEFA7F23C7N | 5CEFA7F23C7N | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BGA | Other; Tray | Other; 484-BGA | ||||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||||
| Internal Frequency | 925 MHz |