Intel Corporation FPGA Programmable Logic Device 5CEBA4F17C8N

Description
FPGA - Field Programmable Gate Array Product overview: 5CEBA4F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4F17C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5CEBA4F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4F17C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5CEBA4F17C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEBA4F17C8N
FPGA Programmable Logic Device 696-5CEBA4F17C8N
FPGA - Field Programmable Gate Array Product overview: 5CEBA4F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4F17C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEBA4F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA4F17C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs - 1702989 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
1702989
FPGAs 1702989
FPGA, Cyclone V E, 49000 cell, TFBGA256

FPGA, Cyclone V E, 49000 cell, TFBGA256

Supplier's Site
FPGAs - 8303565 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
8303565
FPGAs 8303565
FPGA, Cyclone V E, 49000 cell, TFBGA256

FPGA, Cyclone V E, 49000 cell, TFBGA256

Supplier's Site
FPGAs - 8303565P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGA, Cyclone V E, 49000 cell, TFBGA256

FPGA, Cyclone V E, 49000 cell, TFBGA256

Supplier's Site
FPGAs (Field Programmable Gate Array) - 544-3001-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3001-ND
FPGAs (Field Programmable Gate Array) 544-3001-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 3464192 49000 256-LBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 3464192 49000 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4F17C8N - 764196-5CEBA4F17C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4F17C8N
764196-5CEBA4F17C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4F17C8N 764196-5CEBA4F17C8N
Manufacturer: Altera Win Source Part Number: 764196-5CEBA4F17C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 128 Number of LABs/CLBs: 18480 Number of Logic Elements/Cells: 49000 Total RAM Bits: 3464192 Family Name: 5CEA4 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): A3P250L-FG256Y; A3P250L-FGG256YI A3P250L-1FGG256Y; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 764196-5CEBA4F17C8N
Series: Cyclone V E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 128
Number of LABs/CLBs: 18480
Number of Logic Elements/Cells: 49000
Total RAM Bits: 3464192
Family Name: 5CEA4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): A3P250L-FG256Y; A3P250L-FGG256YI A3P250L-1FGG256Y;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA4F17C8N
FPGA - Field Programmable Gate Array 5CEBA4F17C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 128 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 1848 LABs 128 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA4F17C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA4F17C8N
FPGAs (Field Programmable Gate Array) 5CEBA4F17C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 3464192 49000 256-LBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 3464192 49000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA4F17C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA4F17C8N
FPGAs (Field Programmable Gate Array) 5CEBA4F17C8N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4F17C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA4F17C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA4F17C8N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4F17C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA4F17C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA4F17C8N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEBA4F17C8N 1702989 8303565P 544-3001-ND 764196-5CEBA4F17C8N 5CEBA4F17C8N 5CEBA4F17C8N 5CEBA4F17C8N 5CEBA4F17C8N 5CEBA4F17C8N
Product Name FPGA Programmable Logic Device FPGAs FPGAs FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA4F17C8N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; Fbga Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 925 MHz
User I/Os 128 pins 128 pins 128 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.1 V Other; 1.07 V ~ 1.13 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Unlock Full Specs
to access all available technical data