Intel Corporation FPGAs (Field Programmable Gate Array) 5CEFA2F23C7N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA
Request a Quote Datasheet
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CEFA2F23C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CEFA2F23C7N-ND
FPGAs (Field Programmable Gate Array) 5CEFA2F23C7N-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CEFA2F23C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEFA2F23C7N
1.1V FPGA Programmable Logic Device 696-5CEFA2F23C7N
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEFA2F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2F23C7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEFA2F23C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA2F23C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 996761-5CEFA2F23C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
996761-5CEFA2F23C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 996761-5CEFA2F23C7N
Win Source Part Number: 996761-5CEFA2F23C7N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® V E Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 224 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965678 Base Product Number: 5CEFA2

Win Source Part Number: 996761-5CEFA2F23C7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 224
Number of LABs/CLBs: 9434
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965678
Base Product Number: 5CEFA2

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2F23C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2F23C7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA2F23C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA2F23C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA2F23C7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEFA2F23C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA2F23C7N
FPGAs (Field Programmable Gate Array) 5CEFA2F23C7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs - 386-5CEFA2F23C7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs
386-5CEFA2F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs 386-5CEFA2F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA2F23C7N
FPGA - Field Programmable Gate Array 5CEFA2F23C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA2F23C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA2F23C7N
FPGAs (Field Programmable Gate Array) 5CEFA2F23C7N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CEFA2F23C7N-ND 696-5CEFA2F23C7N 996761-5CEFA2F23C7N 5CEFA2F23C7N 5CEFA2F23C7N 5CEFA2F23C7N 386-5CEFA2F23C7N 5CEFA2F23C7N 5CEFA2F23C7N
Product Name FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone V E 943 LABs 224 IOs FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Registers 37736
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details