Intel Corporation FPGA Programmable Logic Device 5CSEBA5U19I7N

Description
SoC FPGA Product overview: 5CSEBA5U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSEBA5U19I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SoC FPGA Product overview: 5CSEBA5U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSEBA5U19I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 777-5CSEBA5U19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
777-5CSEBA5U19I7N
FPGA Programmable Logic Device 777-5CSEBA5U19I7N
SoC FPGA Product overview: 5CSEBA5U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSEBA5U19I7N can be used for catalog matching and distributor lookup.

SoC FPGA Product overview: 5CSEBA5U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-5CSEBA5U19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1010239-5CSEBA5U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1010239-5CSEBA5U19I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1010239-5CSEBA5U19I7N
Win Source Part Number: 1010239-5CSEBA5U19I7 N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 5CSEBA5U19I7N-ND,544 -3504,968377 Base Product Number: 5CSEBA5

Win Source Part Number: 1010239-5CSEBA5U19I7N
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 84
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 151, FPGA - 66
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5CSEBA5U19I7N-ND,544-3504,968377
Base Product Number: 5CSEBA5

Buy Now Datasheet
FPGA Cyclone® V SE Family 85000 Cells 28nm Technology 1.1V 484-Pin UFBGA Tray - 386-5CSEBA5U19I7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® V SE Family 85000 Cells 28nm Technology 1.1V 484-Pin UFBGA Tray
386-5CSEBA5U19I7N
FPGA Cyclone® V SE Family 85000 Cells 28nm Technology 1.1V 484-Pin UFBGA Tray 386-5CSEBA5U19I7N
FPGA Cyclone® V SE Family 85000 Cells 28nm Technology 1.1V 484-Pin UFBGA Tray

FPGA Cyclone® V SE Family 85000 Cells 28nm Technology 1.1V 484-Pin UFBGA Tray

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CSEBA5U19I7N
FPGA - Field Programmable Gate Array 5CSEBA5U19I7N
FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9

FPGA - Field Programmable Gate Array Cyclone V SE dual -core ARM Cortex-A9

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 777-5CSEBA5U19I7N 1010239-5CSEBA5U19I7N 386-5CSEBA5U19I7N 5CSEBA5U19I7N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - System On Chip (SoC) FPGA Cyclone® V SE Family 85000 Cells 28nm Technology 1.1V 484-Pin UFBGA Tray FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 484-FBGA
Internal Frequency 400 MHz 622 MHz
User I/Os 66 pins
Supply Voltage Other; 1.1 V Other; 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details