The 5CEBA7U19C7N is part of the Cyclone V FPGA family from Lingto Electronic Limited, designed for applications requiring low power consumption and high performance. Built on TSMC's 28 nm low-power process technology, it offers up to 40% lower power consumption compared to previous generations. The device features an integrated dual-core Arm Cortex-A9 processor, enhancing its capabilities for system-on-chip applications. This FPGA supports up to 240 I/O pins and includes advanced features such as adaptive logic modules, variable-precision DSP blocks, and hard memory controllers, making it suitable for high-bandwidth applications in industrial, automotive, and military markets. The device also supports PCIe Gen1 and Gen2 interfaces, providing flexibility for various connectivity needs. With a focus on cost-effectiveness, it operates with only two core voltages and is available in low-cost packaging options.
Manufacturer: Intel
Win Source Part Number: 810321-5CEBA7U19C7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 240
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-FBGA
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5CEBA7
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
FPGA - Field Programmable Gate Array Product overview: 5CEBA7U19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA7U19C7N can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 240 IOs
IC FPGA 240 I/O 484UBGA
IC FPGA 240 I/O 484UBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
IC FPGA 240 I/O 484UBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 810321-5CEBA7U19C7N | 5CEBA7U19C7N-ND | 696-5CEBA7U19C7N | 5CEBA7U19C7N | 5CEBA7U19C7N | 5CEBA7U19C7N | 5CEBA7U19C7N | 5CEBA7U19C7N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA7U19C7N | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 149500 | 149500 | 149500 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other | Other; 1.07V ~ 1.13V | Other; 1.07V ~ 1.13V | |||
| Package Type | Other; 484-FBGA | Other; Tray | Other; 484-FBGA | Other; 484-FBGA |