Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N 5CEFA9U19I7N

Description
Manufacturer: Intel Win Source Part Number: 811744-5CEFA9U19I7N Packaging: Tray Mounting Style: SMD Number of I/O: 240 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CEFA9
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 811744-5CEFA9U19I7N Packaging: Tray Mounting Style: SMD Number of I/O: 240 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CEFA9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N - 811744-5CEFA9U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N
811744-5CEFA9U19I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N 811744-5CEFA9U19I7N
Manufacturer: Intel Win Source Part Number: 811744-5CEFA9U19I7N Packaging: Tray Mounting Style: SMD Number of I/O: 240 Number of LABs/CLBs: 113560 Number of Logic Elements/Cells: 301000 Total RAM Bits: 14251008 Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CEFA9

Manufacturer: Intel
Win Source Part Number: 811744-5CEFA9U19I7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 240
Number of LABs/CLBs: 113560
Number of Logic Elements/Cells: 301000
Total RAM Bits: 14251008
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-FBGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5CEFA9

Buy Now
FPGAs (Field Programmable Gate Array) - 544-3621-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3621-ND
FPGAs (Field Programmable Gate Array) 544-3621-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 14251008 301000 484-FBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 14251008 301000 484-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEFA9U19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA9U19I7N
FPGA Programmable Logic Device 696-5CEFA9U19I7N
FPGA - Field Programmable Gate Array Product overview: 5CEFA9U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA9U19I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA9U19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA9U19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs - 386-5CEFA9U19I7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs
386-5CEFA9U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs 386-5CEFA9U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA9U19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA9U19I7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA9U19I7N
FPGA - Field Programmable Gate Array 5CEFA9U19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA9U19I7N
FPGAs (Field Programmable Gate Array) 5CEFA9U19I7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA9U19I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA9U19I7N
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA9U19I7N
FPGAs (Field Programmable Gate Array) 5CEFA9U19I7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 14251008 301000 484-FBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 240 14251008 301000 484-FBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 811744-5CEFA9U19I7N 544-3621-ND 696-5CEFA9U19I7N 386-5CEFA9U19I7N 5CEFA9U19I7N 5CEFA9U19I7N 5CEFA9U19I7N 5CEFA9U19I7N 5CEFA9U19I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA9U19I7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGA - Cyclone V E 225920 LABs 480 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 301000 301000 301000 301000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.1V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Package Type Other; 484-FBGA Other; Tray Other; 484-FBGA Other; 484-FBGA Other; 484-FBGA
Pins 484
Unlock Full Specs
to access all available technical data