Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N 5CGTFD7D5F31I7N

Description
Manufacturer: Intel Win Source Part Number: 856714-5CGTFD7D5F31I 7N Series: Cyclone® V GT Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500 Package: Tray Number of I/O: 480 Family Name: 5CGTFD7 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856714-5CGTFD7D5F31I 7N Series: Cyclone® V GT Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500 Package: Tray Number of I/O: 480 Family Name: 5CGTFD7 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N - 856714-5CGTFD7D5F31I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N
856714-5CGTFD7D5F31I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N 856714-5CGTFD7D5F31I7N
Manufacturer: Intel Win Source Part Number: 856714-5CGTFD7D5F31I 7N Series: Cyclone® V GT Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500 Package: Tray Number of I/O: 480 Family Name: 5CGTFD7 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856714-5CGTFD7D5F31I7N
Series: Cyclone® V GT
Features: series Field Programmable Gate Array (FPGA) IC 480 7880704 149500
Package: Tray
Number of I/O: 480
Family Name: 5CGTFD7
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CGTFD7D5F31I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CGTFD7D5F31I7N
1.1V FPGA Programmable Logic Device 696-5CGTFD7D5F31I7N
FPGA Cyclone® V GT Family 149500 Cells 28nm Technology 1.1V 896-Pin FBGA Product overview: 5CGTFD7D5F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD7D5F31I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V GT Family 149500 Cells 28nm Technology 1.1V 896-Pin FBGA Product overview: 5CGTFD7D5F31I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGTFD7D5F31I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGTFD7D5F31I7N-ND
FPGAs (Field Programmable Gate Array) 5CGTFD7D5F31I7N-ND
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGTFD7D5F31I7N
FPGA - Field Programmable Gate Array 5CGTFD7D5F31I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GT 5648 LABs 480 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGTFD7D5F31I7N
FPGAs (Field Programmable Gate Array) 5CGTFD7D5F31I7N
Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GT Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD7D5F31I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7D5F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGTFD7D5F31I7N
FPGAs (Field Programmable Gate Array) 5CGTFD7D5F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGTFD7D5F31I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGTFD7D5F31I7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856714-5CGTFD7D5F31I7N 696-5CGTFD7D5F31I7N 5CGTFD7D5F31I7N-ND 5CGTFD7D5F31I7N 5CGTFD7D5F31I7N 5CGTFD7D5F31I7N 5CGTFD7D5F31I7N 5CGTFD7D5F31I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGTFD7D5F31I7N 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 896-BGA Other; 896-BGA Other; 896-BGA
Internal Frequency 925 MHz
User I/Os 480 pins 480 pins 480 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|LPDDR2
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details