Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXBC7D6F31C7N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5CGXBC7D6F31C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5CGXBC7D6F31C7N-ND
FPGAs (Field Programmable Gate Array) 5CGXBC7D6F31C7N-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CGXBC7D6F31C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXBC7D6F31C7N
FPGA Programmable Logic Device 696-5CGXBC7D6F31C7N
FPGA - Field Programmable Gate Array Product overview: 5CGXBC7D6F31C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC7D6F31C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXBC7D6F31C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXBC7D6F31C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® V GX Package: Tray Product Status: Active Number of LABs/CLBs: 56480 Mounting Type: Surface Mount Operating Temperature: 0°C ~ 85°C (TJ) Package / Case: 896-BGA

Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® V GX
Package: Tray
Product Status: Active
Number of LABs/CLBs: 56480
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 85°C (TJ)
Package / Case: 896-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXBC7D6F31C7N
FPGA - Field Programmable Gate Array 5CGXBC7D6F31C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 480 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7D6F31C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC7D6F31C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC7D6F31C7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXBC7D6F31C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXBC7D6F31C7N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXBC7D6F31C7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC7D6F31C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXBC7D6F31C7N
FPGAs (Field Programmable Gate Array) 5CGXBC7D6F31C7N
IC FPGA 480 I/O 896FBGA

IC FPGA 480 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXBC7D6F31C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXBC7D6F31C7N
FPGAs (Field Programmable Gate Array) 5CGXBC7D6F31C7N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 480 7880704 149500 896-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5CGXBC7D6F31C7N-ND 696-5CGXBC7D6F31C7N 5CGXBC7D6F31C7N 5CGXBC7D6F31C7N 5CGXBC7D6F31C7N 5CGXBC7D6F31C7N 5CGXBC7D6F31C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BGA Other; Tray Other; 896-BGA Other; 896-BGA
Pins 896
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 182 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details